EN
  • EN
  • DE

D2FLA1

Part No D2FLA1
Manufacturer Omron
Catalog Switches
Description Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Lft Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Series D2F
Type Ultra Subminiature
Contact Form SPDT
Switch Function ON - (OFF), OFF - (ON)
Actuator Lever
Current Rating 3 A
Voltage Rating AC 125 VAC
Operating Force 1.47 N
Termination Style Solder Pin, Left Angle
Mounting Style PCB Mount
IP Rating IP40
Packaging Tray
Brand Omron Electronics
Contact Material Silver Alloy
Illuminated Non-Illuminated
Actuator Style Lever
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Snap Action Switches
Standard Pack Qty 450
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian D2FLA1 CAD Model

You May Also Be Interested in

Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH PIANO DIP SPST 0.025A 24V
Lowest to $2.7273
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Lowest to $2.3455
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Omron
SWITCH DIP
Lowest to $2.6391
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $8.1818
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $1.0310
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $6.8193

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,382 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess