EN
  • EN
  • DE

LCA131

Part No LCA131
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028195-LCA131
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA131 CAD Model

Description

The LCA131 is a single-pole, normally open (1-Form-A) Solid State Relay (SSR) manufactured by IXYS. It's designed for a variety of applications requiring reliable and isolated switching of AC or DC loads.

Applications:

  • Industrial control systems
  • Motor control
  • Lighting control
  • Heating control
  • Security systems

Features:

  • Optically isolated: Provides electrical isolation between the control circuit and the load circuit.
  • Zero-crossing detection: Reduces switching noise and EMI.
  • High surge capability: Withstands transient overloads.
  • Low on-resistance: Minimizes voltage drop and power dissipation.
  • DC control: Can be controlled by a DC voltage signal.

Benefits:

  • Improved reliability: Offers longer lifespan compared to electromechanical relays.
  • Reduced noise: Eliminates audible clicking sounds during switching.
  • Increased safety: Provides electrical isolation for enhanced safety.
  • Simplified control: Allows for easy integration with microcontrollers and other control circuits.
  • Compact size: Saves board space compared to traditional relays.

Technical Specifications:

The LCA131 has a load voltage rating of typically up to 300V, and a continuous load current of up to 120mA. The control voltage range is usually 3-32VDC. It has very low leakage current when off. Isolation voltage between input and output is commonly 3750Vrms. It's typically available in a 6-Pin DIP package. Specific values may vary depending on the exact variant; datasheets should be consulted for precise operating conditions and safety ratings.

You May Also Be Interested in

Samsung
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Toko America Inc.
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Toko America Inc.
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess