Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Square
Color Red
Illumination Non-Illuminated
For Use With/Related Products 320, TL1100, TL2201Y and TL4201Y Series
Mounting Type Snap Fit
Size 8.00mm L x 8.00mm W x 5.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375930-6JRED
Ultra Librarian 3D Model Ultra Librarian 6JRED CAD Model

Description

The E-Switch Switch Accessories Caps are high-quality caps designed for enhancing the functionality and appearance of switches.

  • Compatibility: 320, TL1100, TL2201Y, and TL4201Y series switches
  • Mounting Type: Snap-Fit
  • Size: 8.00mm L x 8.00mm W x 5.00mm H
  • Illumination: Non-Illuminated
  • Switch Type: Pushbutton
  • Shape: Square

You May Also Be Interested in

EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us
ECAD model for 70-921.9
NKK Switches
CAP TACTILE SQUARE WHITE
Need more? Email Us
ECAD model for AT4059B
EAO
CAP PUSHBUTTON RECTANGLE ORN
Need more? Email Us
ECAD model for 31-903.3
Omron
CAP TACTILE SQUARE LIGHT GREEN
Need more? Email Us
ECAD model for B32-1270
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT496B
E-Switch
CAP PUSHBUTTON RECTANGULAR BLUE
Lowest to $0.3590
ECAD model for 1CBLU
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
ECAD model for 22-903.6
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
ECAD model for AT4063B
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
ECAD model for AT415C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2035 $56.9800
590+ $0.1906 $112.4540
915+ $0.1842 $168.5430
1,310+ $0.1714 $224.5340
1,700+ $0.1649 $280.3300
2,125+ $0.1585 $336.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention