The XPC755BPX400LD is a PowerPC 755 processor from Freescale (now NXP). This processor is designed for embedded applications requiring high performance and low power consumption. It's often found in networking equipment, industrial controllers, and other embedded systems. The PowerPC 755 is known for its efficiency and robust architecture.
Applications
- Networking routers and switches
- Industrial control systems
- Embedded computing platforms
- Telecommunications equipment
- Imaging and video processing systems
Features
- 400 MHz clock speed
- 32-bit PowerPC architecture
- Integrated L1 caches (32KB instruction, 32KB data)
- 64-bit system bus interface
- Low power consumption
- Floating-point unit (FPU)
- On-chip memory controller
Benefits
- Provides high performance for demanding embedded applications.
- Offers low power consumption, making it suitable for battery-powered and energy-efficient systems.
- Integrates L1 caches for fast data access.
- Simplifies system design with its integrated memory controller.
- Supports floating-point operations with its integrated FPU.
Additional Details
The XPC755BPX400LD typically operates on a 1.8V core voltage. It is available in a BGA (Ball Grid Array) package for surface mounting. The processor requires an external clock source for operation. It supports various operating modes for power management. Software development tools, including compilers, debuggers, and operating systems, are available for the PowerPC architecture. The operating temperature range typically spans from industrial temperatures (-40C to +85C).