EN
  • EN
  • DE

XC4036XL-PG411C

Part No XC4036XL-PG411C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029757-XC4036XL-PG411C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4036XL-PG411C CAD Model

Description

The XC4036XL-PG411C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XL family. These FPGAs are known for their versatility and ability to be reconfigured after manufacturing, making them ideal for prototyping, custom logic implementation, and low-volume production runs. Rochester Electronics may also supply this part to address obsolescence issues.

Applications:

  • Prototyping Custom Logic: Allows for rapid development and testing of digital circuits.
  • Software-Defined Radio (SDR): Implements complex signal processing algorithms.
  • Image Processing: Performs real-time image enhancement and analysis.
  • Networking Equipment: Provides flexible hardware acceleration for network functions.
  • Industrial Control Systems: Implements custom control logic and data acquisition.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external devices.
  • Programmable Interconnect: Enables routing of signals between CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and configuration information.
  • Advanced CMOS Technology: Offers high performance and low power consumption.

Benefits:

  • Flexibility and Reconfigurability: Allows for easy modification and adaptation to changing requirements.
  • Faster Time-to-Market: Reduces development time compared to custom ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets.
  • Improved Performance: Provides hardware acceleration for critical functions.
  • Reduced System Size and Power Consumption: Integrates multiple functions into a single device.

Additional Details:

The XC4036XL-PG411C is packaged in a PG411 (Plastic Quad Flat Pack) package. Key specifications include the number of CLBs, IOBs, system gates, and operating voltage range. It's crucial to consult the datasheet for precise electrical characteristics, timing specifications, and application guidelines. The configuration data for the FPGA is typically stored in an external memory device and loaded during power-up. The XC4000XL family supports various configuration modes, including serial, parallel, and JTAG. This FPGA is a valuable component for designers requiring a flexible and high-performance solution for implementing custom digital logic.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess