EN
  • EN
  • DE

TP3071ND

Part No TP3071ND
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030153-TP3071ND
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP3071ND CAD Model

Description

The TP3071ND is a monolithic, low power consumption PCM Codec (Pulse Code Modulation Codec) integrated circuit manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for voice digitization and transmission in telecommunications applications. This Codec performs analog-to-digital (A/D) conversion for encoding voice signals and digital-to-analog (D/A) conversion for decoding received voice signals. It is commonly used in telephone systems, voice messaging systems, and other voice communication equipment.

Applications

  • Telephone sets
  • Voice messaging systems
  • PBX (Private Branch Exchange) systems
  • Central office switches
  • Voice over IP (VoIP) equipment

Features

  • PCM Codec: Performs A/D and D/A conversion for voice signals.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered applications.
  • Mu-Law and A-Law Companding: Supports both Mu-Law and A-Law companding standards.
  • Transmit and Receive Filtering: Provides filtering to reduce noise and improve voice quality.
  • Serial Interface: Uses a serial interface for easy connection to microprocessors and other digital circuits.
  • Adjustable Gain: Allows for adjustment of transmit and receive gain levels.

Benefits

  • Voice Digitization: Enables the transmission of voice signals over digital networks.
  • Low Power Operation: Extends battery life in portable devices.
  • Improved Voice Quality: Filtering reduces noise and enhances clarity.
  • Flexible Companding: Supports both Mu-Law and A-Law standards for international compatibility.
  • Simplified Interface: Serial interface simplifies integration with other system components.

Additional Details

The TP3071ND operates with a supply voltage of typically 5V. It supports both Mu-Law and A-Law companding, which are standard methods for compressing voice signals to reduce bandwidth requirements. The codec includes transmit and receive filters to minimize noise and improve voice quality. It uses a serial interface to communicate with microprocessors and other digital circuits. The transmit and receive gain levels can be adjusted to optimize the signal levels. The TP3071ND is designed to meet the requirements of various telecommunications standards. It is available in a DIP (Dual In-Line Package), as well as surface mount options.

This codec is widely used in legacy telephone systems and other voice communication equipment. Its low power consumption, flexible companding options, and integrated filtering make it a suitable choice for a variety of voice digitization applications.

You May Also Be Interested in

Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess