EN
  • EN
  • DE

TDA7463D

Part No TDA7463D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description LOW VOLTAGE TONE CONTROL DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 1.8V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number TDA7463
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1266212-TDA7463D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7463D CAD Model

Description

STMicroelectronics TDA7463D Audio Processor IC

The TDA7463D is a sophisticated audio processor integrated circuit (IC) from STMicroelectronics, designed to cater to the advanced requirements of modern audio systems. This IC is particularly suited for car radio applications, offering a wide array of features that enhance the audio experience for users.

Key Features:

  • Audio Processing Capabilities: The TDA7463D is equipped with multiple processing functions, including volume, bass, treble, balance, and fader controls. These features allow users to fine-tune the audio output to their preferences, ensuring a high-quality listening experience.
  • Sound Enhancement: With the inclusion of loudness functions, the IC can boost low and high-frequency sounds at low volumes, providing a fuller sound profile that compensates for the ear's lower sensitivity to these frequencies at lower volume levels.
  • Input Flexibility: The device supports multiple input sources, giving users the flexibility to switch between different audio inputs seamlessly. This is particularly useful in car radio systems where various sources such as radio, CD players, or external devices may be used.
  • Integrated Diagnostics: The TDA7463D features an integrated diagnostic system that can detect and report errors, ensuring the reliability and longevity of the audio system.

Applications:

While the TDA7463D is primarily designed for use in car radio systems, its versatile nature makes it suitable for a range of audio applications, including:

  • Home audio systems
  • Portable speakers
  • Public address systems

Technical Specifications:

The TDA7463D operates over a wide supply voltage range, making it adaptable to various system power requirements. It is housed in a compact package that facilitates easy integration into existing designs without occupying excessive space.

Conclusion:

With its robust audio processing features, sound enhancement capabilities, and diagnostic functions, the STMicroelectronics TDA7463D stands out as a comprehensive solution for high-quality audio systems. Whether for automotive entertainment or other audio applications, this IC delivers performance and reliability that designers and audiophiles can trust.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess