EN
  • EN
  • DE

TDA7476TR-7LF

Part No TDA7476TR-7LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216018-TDA7476TR-7LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7476TR-7LF CAD Model

Description

Overview of TDA7476TR-7LF from STMicroelectronics

The TDA7476TR-7LF by STMicroelectronics is a highly integrated automotive diagnostic chip designed to monitor the rotational speed of the wheels in vehicles. This device is an essential component in systems such as Anti-lock Braking Systems (ABS), where accurate detection of wheel speed is crucial for vehicle safety and performance.

Key Features

  • Single Chip Solution: The TDA7476TR-7LF is designed to operate as a standalone wheel speed sensor interface, eliminating the need for multiple components.
  • Advanced Signal Processing: It comes equipped with sophisticated signal processing capabilities that ensure accurate and reliable readings even under adverse conditions.
  • High Noise Immunity: The device boasts excellent electromagnetic compatibility (EMC) characteristics, providing high immunity to electrical noise, which is common in automotive environments.
  • Wide Operating Temperature Range: It is built to withstand the extreme temperatures found in automotive applications, functioning reliably across a wide temperature range.
  • Diagnostic Capabilities: The TDA7476TR-7LF includes built-in diagnostic features that help identify system faults and ensure proper operation of the wheel speed sensing system.

Applications

The TDA7476TR-7LF is primarily used in automotive applications for wheel speed sensing. Its robust design and precise operation make it an ideal choice for:

  • Anti-lock Braking Systems (ABS)
  • Traction Control Systems (TCS)
  • Electronic Stability Programs (ESP)
  • Other vehicle dynamic control systems

Technical Specifications

STMicroelectronics has equipped the TDA7476TR-7LF with features that cater to the demanding requirements of automotive applications. It operates on a supply voltage range suitable for automotive environments and is available in a compact package that is easy to integrate into various vehicle systems.

Conclusion

The TDA7476TR-7LF from STMicroelectronics is a testament to the company's commitment to providing advanced electronic components that enhance the safety and performance of modern vehicles. With its comprehensive feature set and robust design, this device is a top choice for automotive manufacturers and system integrators looking for a reliable wheel speed sensor interface.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 764 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess