EN
  • EN
  • DE

TDA7439DS

Part No TDA7439DS
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 7V ~ 10.2V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number TDA7439
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1266206-TDA7439DS
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7439DS CAD Model

Description

The TDA7439DS from STMicroelectronics is a sophisticated audio processor IC, specifically designed to deliver high-quality sound and a wide range of features for advanced audio systems. This integrated circuit is ideal for applications that require precise control over audio processing in car radios, Hi-Fi systems, and multimedia devices.

Key Features

  • Input Multiplexer: The TDA7439DS boasts a three-input stereo multiplexer, enabling it to accept multiple audio sources and seamlessly switch between them.
  • Tone Control: Users can tailor their listening experience with the IC's built-in tone control. It offers adjustments for bass, middle, and treble frequencies, ensuring that the output can be fine-tuned to personal preferences or specific acoustic environments.
  • Volume Control: The device includes a step volume control that allows precise volume setting, with the capability to adjust the balance between left and right channels to compensate for any asymmetries in the audio setup.
  • Speaker Attenuation: The IC provides independent speaker attenuation control, which is critical for achieving the perfect sound dynamics and protecting the speakers from potential damage due to overdriving.
  • Integrated Loudness Function: With the integrated loudness function, the TDA7439DS can enhance the listener’s experience by compensating for the ear's sensitivity at low volumes, enriching the sound's depth and fullness.
  • Flexible Signal Processing: The device features flexible signal processing capabilities, allowing for complex configurations and adjustments to suit a wide range of audio applications.

Technical Specifications

  • Supply Voltage Range: 9V to 10.5V
  • Total Harmonic Distortion (THD): 0.01%
  • Dynamic Range: 80dB
  • Control Interface: I²C bus

The TDA7439DS is housed in a compact SO-28 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it a go-to solution for audio professionals and enthusiasts who demand the best in sound processing capabilities. With the TDA7439DS, STMicroelectronics continues to demonstrate its commitment to delivering high-quality audio ICs that enhance the user experience.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess