EN
  • EN
  • DE

TDA7407K-LF

Part No TDA7407K-LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215989-TDA7407K-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7407K-LF CAD Model

Description

Overview of the TDA7407K-LF Advanced Car Signal Processor

The TDA7407K-LF is a cutting-edge car signal processor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced audio signal processor is tailored for the demanding applications of modern automotive audio systems, providing a comprehensive solution for enhanced sound quality and system control.

Key Features

  • Advanced Signal Processing: The TDA7407K-LF boasts sophisticated signal processing capabilities, including equalization, filtering, and volume control. These features enable the customization of audio output to suit the acoustics of the vehicle's interior and the preferences of its occupants.
  • Multiple Input Sources: With its ability to handle multiple input sources, the TDA7407K-LF offers versatility for integrating various audio inputs such as radio, CD, and auxiliary devices.
  • Compatibility: Designed to be compatible with a wide range of automotive audio systems, the TDA7407K-LF can be seamlessly integrated into both existing and new vehicle designs.
  • Robust Design: The processor is engineered to withstand the harsh conditions commonly found in automotive environments, including temperature extremes and vibrations.

Technical Specifications

  • Operating Voltage Range: The TDA7407K-LF operates within a wide voltage range, ensuring stability and performance across various power supply conditions.
  • Programmable Functions: It includes programmable functions that can be customized through software, allowing for tailored audio processing that meets specific requirements.
  • High Signal-to-Noise Ratio: The device delivers a high signal-to-noise ratio, minimizing noise and ensuring clear audio reproduction.

Applications

The TDA7407K-LF is ideal for a range of automotive audio applications, including:

  • Standard and high-end car radio systems
  • Entertainment systems with external amplification
  • Navigation and multimedia systems

With its robust design and advanced features, the TDA7407K-LF from STMicroelectronics represents a state-of-the-art solution for automotive audio signal processing, delivering superior sound quality and system flexibility to meet the evolving demands of the automotive industry.

You May Also Be Interested in

Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess