EN
  • EN
  • DE

DIX4192TPFBRQ1

Part No DIX4192TPFBRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Audio Transceiver
Applications Automotive Audio, Professional Audio
Number of Channels 4
Interface I2C, SPI
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C
Specifications Differential Output
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808766-DIX4192TPFBRQ1
Ultra Librarian 3D Model Ultra Librarian DIX4192TPFBRQ1 CAD Model

Description

The DIX4192TPFBRQ1 is a highly integrated, versatile digital audio interface receiver and transmitter designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to cater to the robust needs of professional and consumer audio systems, offering a flexible solution for managing multiple digital audio data streams.

Key Features

  • Integrated Digital Audio Interface: The IC incorporates both a digital audio receiver and transmitter, supporting S/PDIF, AES3, and IEC60958 interfaces for comprehensive compatibility with a wide range of audio equipment.
  • High-Performance Operation: It operates with a low-jitter clock recovery mechanism that ensures high-fidelity audio signal processing, critical for professional audio applications.
  • Flexible Audio Data Routing: Users can route audio data through various paths within the device, providing the flexibility needed for complex audio signal management.
  • Programmable Functionality: The DIX4192TPFBRQ1 can be programmed via a serial peripheral interface (SPI) or I2C, allowing for customization and control over the device's functions to fit specific application requirements.
  • Sample Rate Conversion: It includes on-chip sample rate conversion capabilities, making it easy to interface with different audio systems without the need for external conversion hardware.

Applications

The DIX4192TPFBRQ1 is ideal for a variety of applications within the audio domain. It is suitable for:

  • Professional Audio Equipment
  • Consumer Audio/Video Receivers
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Sound Cards and Computer Audio Interfaces

Technical Specifications

The device is packaged in a 48-pin TQFP (Thin Quad Flat Pack) and operates over the automotive temperature range. It requires a 3.3V power supply for digital operations and can be interfaced with 5V tolerant I/Os, providing ease of integration with existing systems.

With its robust design and comprehensive feature set, the DIX4192TPFBRQ1 from Texas Instruments stands out as a premier solution for digital audio processing and interfacing, accommodating the ever-evolving demands of audio technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6414 $52.9242
7+ $14.4750 $101.3250
11+ $14.0226 $154.2486
15+ $13.5703 $203.5545
20+ $13.1180 $262.3600
26+ $11.7609 $305.7834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess