EN
  • EN
  • DE

TPA5051RSAT

Part No TPA5051RSAT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Delay
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 797798-TPA5051RSAT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA5051
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA5051RSAT CAD Model

Description

The TPA5051RSAT is a state-of-the-art digital audio processor developed by Texas Instruments, designed to provide a high-quality audio experience for a wide range of applications. This advanced audio processor comes in a compact package and is ideal for use in home theaters, multimedia speakers, and other audio systems that require precise audio signal management.

Key Features:

  • High-Performance Audio Processing: The TPA5051RSAT delivers exceptional sound quality through its advanced digital signal processing capabilities. It ensures crystal-clear audio reproduction, making it perfect for audiophiles and professional audio setups.
  • Flexible Input/Output Options: This processor supports multiple input and output configurations, allowing for versatile connectivity with various audio sources and devices. This flexibility makes it a suitable choice for complex audio systems.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences or application requirements through customizable sound profiles. This feature allows for the optimization of audio performance for different environments and listening conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPA5051RSAT minimizes power consumption without compromising on audio quality. This makes it an eco-friendly choice for power-sensitive applications.
  • Robust Design: Texas Instruments is known for its reliability, and the TPA5051RSAT is no exception. It is built to withstand the rigors of continuous operation in a variety of settings.

Applications:

The TPA5051RSAT is versatile enough to be used in a variety of audio applications, including but not limited to:

  • Home Theater Systems
  • Professional Audio Equipment
  • Multimedia Speaker Systems
  • Soundbars
  • Automotive Audio Systems

With its combination of performance, flexibility, and reliability, the TPA5051RSAT from Texas Instruments stands out as a top choice for anyone looking to enhance their audio system with a professional-grade digital audio processor.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5816 $54.3264
9+ $11.1439 $100.2951
14+ $10.7957 $151.1398
20+ $10.4474 $208.9480
25+ $10.0992 $252.4800
34+ $9.0544 $307.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,396 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess