EN
  • EN
  • DE

MAXREFDES27#

Part No MAXREFDES27#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Series Himalaya
Sensor Type Proximity
Interface Serial
Supplied Contents Board(s)
Utilized IC / Part MAX8532, MAX14821, MAX17552, MAX44000
Win Source Part Number 787080-MAXREFDES27#
Popularity Medium
Supply and Demand Status Limited
Family Name MAXREFDES23
Introduction Date February 17, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXREFDES27# CAD Model

Description

Introducing the MAXREFDES27# - Your Robust Industrial IO Solution

The MAXREFDES27# from Maxim Integrated is a cutting-edge reference design that addresses the need for resilient and high-performing industrial input/output solutions. This remarkable product is designed to serve as an ideal platform for developers looking to implement industrial control systems with a focus on reliability and precision.

Key Features

  • High Integration: The MAXREFDES27# integrates a 16-bit, high-accuracy, ADC and a 16-bit, high-accuracy, DAC, providing a complete analog front-end solution for control and automation applications.
  • Robust Design: With its emphasis on durability, it is built to withstand the harsh conditions commonly found in industrial environments, including exposure to high temperatures, electrical noise, and mechanical stress.
  • Flexible Communication: It supports industrial communication protocols such as I2C, SPI, and UART, allowing for easy integration into existing systems.
  • Isolated IO: The reference design features galvanic isolation, ensuring that the data and power domains are separated, thus providing protection against high voltage spikes and ground loops.

Applications

The MAXREFDES27# is well-suited for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • PLC (Programmable Logic Controllers)

Technical Specifications

At its core, the MAXREFDES27# boasts a robust set of technical specifications that make it a powerhouse for industrial applications:

  • 16-bit ADC with a sampling rate of up to 500ksps
  • 16-bit DAC with precision voltage output
  • Wide operating temperature range, ensuring reliable performance under extreme conditions
  • Compact form factor for easy integration into a variety of systems

Developers and engineers will find the MAXREFDES27# to be an invaluable tool in their arsenal, providing a reliable foundation for building sophisticated control systems. With its robust design and versatile features, it stands out as a premier choice for those seeking to enhance the capabilities of their industrial applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess