EN
  • EN
  • DE

TDA7729

Part No TDA7729
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 6
Interface I2C
Supply Voltage (V) 4.5V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Part Number Series TDA7729
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813871-TDA7729
Ultra Librarian 3D Model Ultra Librarian TDA7729 CAD Model

Description

STMicroelectronics TDA7729 - Advanced Car Signal Processor

The TDA7729 from STMicroelectronics is a cutting-edge signal processor specifically designed for the demanding automotive audio market. This high-performance product integrates numerous features to enhance the audio experience in modern vehicles, making it an ideal choice for car audio applications.

At the core of the TDA7729 is a powerful 24-bit DSP engine, which ensures high-quality audio processing with minimal noise and distortion. The device boasts a complex array of functions, including a 3-band equalizer, a loudness function, and a high-pass and low-pass filter, allowing for precise sound customization to cater to the preferences of any user.

The TDA7729 also features a built-in FM/AM tuner, which supports the latest digital radio standards, ensuring crisp and clear radio reception. With an advanced noise blanker system, the processor effectively eliminates unwanted noise, providing a seamless audio experience even in challenging signal conditions.

The versatility of the TDA7729 is further enhanced by its multiple input and output channels, which include differential inputs to minimize noise interference and a quad differential output that enables direct connection to power amplifiers. This flexibility ensures that the TDA7729 can be integrated into a wide range of car audio systems with varying configurations.

Safety is a priority in automotive applications, and the TDA7729 addresses this with its built-in diagnostics and protection features. These include a clipping detector and a DC offset detector, which help to prevent damage to speakers and ensure long-term reliability of the audio system.

With a commitment to sustainability, STMicroelectronics has designed the TDA7729 to comply with the most stringent automotive standards for environmental impact, ensuring a reduced ecological footprint without compromising on performance or quality.

In summary, the TDA7729 from STMicroelectronics is a sophisticated and environmentally conscious choice for automotive manufacturers and audio enthusiasts looking for a high-quality, versatile, and reliable car audio signal processor.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4911 $59.6440
95+ $1.2231 $116.1945
150+ $1.1850 $177.7500
205+ $1.1469 $235.1145
265+ $1.1088 $293.8320
350+ $0.9945 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess