EN
  • EN
  • DE

TDA7467

Part No TDA7467
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC MATRIX AUDIO SRS EFF 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -10°C to 85°C (TA)
Specifications Audio Matrix
Case / Package 28-DIP
Win Source Part Number 117623-TDA7467
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7467 CAD Model

Description

STMicroelectronics TDA7467 Audio Processor

The TDA7467 from STMicroelectronics is a cutting-edge audio processor that stands as a testament to the company's commitment to delivering high-quality audio solutions. This versatile integrated circuit is built to enhance the audio experience in a multitude of consumer electronics, ranging from televisions and stereo systems to multimedia devices and more.

Key Features

  • Integrated Audio Processing: The TDA7467 comes with a suite of audio processing capabilities that include volume control, tone control (bass and treble), and balance control, providing users with a comprehensive toolkit for fine-tuning their audio output.
  • Multiple Inputs: It supports multiple input sources, allowing seamless switching between different audio streams, such as those from a CD player, a DVD player, or other media devices.
  • Low Noise and Distortion: Designed with a focus on audio fidelity, the TDA7467 ensures low noise levels and minimal distortion, resulting in a clear and high-quality sound output.
  • Easy Integration: The compact design and straightforward interfacing requirements make it easy to integrate the TDA7467 into a wide range of audio systems without the need for complex circuitry or additional components.
  • Robust Power Supply Rejection: The device offers excellent power supply rejection, which means it can perform consistently well even in environments with fluctuating power supply conditions.

Applications

The versatility of the TDA7467 makes it suitable for an array of applications, including:

  • Home audio systems
  • Television sets
  • Car audio systems
  • Portable audio devices

Technical Specifications

The TDA7467 boasts a range of technical specifications that make it a top choice for audio processing needs:

  • Operating Voltage Range: 4.5V to 10.5V
  • Low Total Harmonic Distortion (THD)
  • High Signal-to-Noise Ratio (SNR)
  • Independent smooth 0 to -79dB volume control with mute function

With its robust features and reliable performance, the TDA7467 audio processor from STMicroelectronics is an ideal solution for manufacturers and designers looking to elevate the audio quality of their products without compromising on space or power efficiency.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess