Products specifications Report Issue?

Mounting Type Through Hole
Fuse Size 0.197" Dia (5mm)
Current Rating (Amps) 15 A
For Use With/Related Products 5mm Dia Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 1
Orientation Horizontal
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin
Approval Agency UL
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1601965-3512
Ultra Librarian 3D Model Ultra Librarian 3512 CAD Model

You May Also Be Interested in

TE Connectivity
BASE ASSEMBLY, 60 POSITION, BB
Need more? Email Us
ECAD model for 1443997-2
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL / Fuse Holder 30 A 600V 1 Circuit Cartridge DIN Rail
Need more? Email Us
ECAD model for LPSM0001ZXID
Schurter Inc.
Fuse Holder 16 A 400V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0230
Eaton Bussmann
BUSS FUSEBLOCK
Need more? Email Us
ECAD model for 4531
Littelfuse Inc.
FUSE HLDR CARTRIDGE 600V 16A PCB
Lowest to $3.7050
ECAD model for 03450101HX010
Littelfuse Inc.
FUSE HOLDER RADIAL 250V 6.3A SMD / Fuse Holder 6.3 A 250V 1 Circuit Radial Surface Mount
Lowest to $2.1485
ECAD model for 56400001009
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT / Fuse Block 600V 12 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for S-8301-12-R
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE / Fuse Holder 20 A 32V 1 Circuit Blade Free Hanging (In-Line)
Lowest to $3.1590
ECAD model for FHAC0001ZXJ
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
ECAD model for LFR604001C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention