EN
  • EN
  • DE

TDA1519CTD/N3,112

Part No TDA1519CTD/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W MONO 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 20-HSOP
Dimension 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 116569-TDA1519CTD/N3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1519CTD/N3,112 CAD Model

Description

The TDA1519CTD/N3,112 is a high-quality audio power amplifier integrated circuit (IC) from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is designed to deliver superior audio performance for automotive and consumer audio applications.

Key Features

  • Output Power: The TDA1519CTD/N3,112 is capable of delivering an impressive 22 W of output power per channel into a 4-ohm load with a 14.4 V supply voltage, making it suitable for driving the speakers in car audio systems as well as home audio setups.
  • High Efficiency: This amplifier is designed with efficiency in mind, ensuring minimal power waste and reduced heat generation. This makes it an ideal choice for applications where power efficiency is a priority.
  • Multiple Protection Features: The IC includes several built-in protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring the longevity and reliability of both the amplifier and the speakers it drives.
  • Flexible Use: With its stereo configuration, the TDA1519CTD/N3,112 can be used in a variety of stereo applications or bridged for mono operation, providing flexibility in system design.
  • Quality Sound: NXP's commitment to sound quality is evident in this IC, which offers low harmonic distortion and a high signal-to-noise ratio, resulting in a clear and powerful audio experience.

Applications

The versatility of the TDA1519CTD/N3,112 makes it an excellent choice for a wide range of audio applications. It's particularly well-suited for:

  • Car audio systems
  • Home stereo systems
  • Active speakers
  • Boom boxes
  • Mini and micro audio systems

Technical Specifications

Parameter Value
Supply Voltage 14.4 V
Output Power 22 W (per channel into 4 Ω)
Load Impedance 4 Ω
Package DBS17P
Operating Temperature -40°C to +85°C

With its robust design and impressive audio performance, the TDA1519CTD/N3,112 from NXP is an excellent choice for any audio enthusiast or professional looking to create a high-performance audio system.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6281 $57.7686
15+ $7.9002 $118.5030
23+ $7.6542 $176.0466
32+ $7.4070 $237.0240
41+ $7.1598 $293.5518
54+ $6.4195 $346.6530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess