Products specifications Report Issue?

Category CPU
Win Source Part Number 1436121-100-000000078
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000078 CAD Model

Description

The 100-000000078 is part of AMD's EPYC processor lineup, specifically designed for server environments requiring high performance and efficiency. This processor, known as the EPYC 7282, boasts 16 cores and 32 threads, operating between 2.8GHz and 3.2GHz. Its architecture is tailored for high-throughput computing tasks, making it an excellent choice for data centers and enterprise use. Featuring AMD's Zen 2 architecture, it offers significant improvements in IPC (Instructions Per Clock) performance and energy efficiency over its predecessors. The EPYC 7282's support for massive amounts of RAM and its plethora of PCI Express lanes ensure that it can handle intensive computational tasks and manage high-speed connections with other components. This processor is sold as a tray component by AMD, implying it's intended for OEMs and system builders who need high-performance CPUs for building servers and workstations.

You May Also Be Interested in

Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W
Supermicro
Intel E5-2660v3 2.60GHz 10C 25M 105W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401446117 - Intel E5-2660v3 2.60GHz 10C 25M 105W
Supermicro
Intel E5-2690 2.9GHz 8C 20M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8062101122501 - Intel E5-2690 2.9GHz 8C 20M 135W
Supermicro
Intel E5-2630v2 2.6GHz 6C 15M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288100 - Intel E5-2630v2 2.6GHz 6C 15M 80W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Supermicro
Intel GOLD 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303592600 - Intel GOLD 6128 3.40GHz 6C 19.25M 115W
Supermicro
Intel E5-2620v3 2.40GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401831400 - Intel E5-2620v3 2.40GHz 6C 15M 85W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E5-1620v3 3.50GHz 4C 10M 140W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401973600 - Intel E5-1620v3 3.50GHz 4C 10M 140W

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention