Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 5.5W x 1 @ 8 Ohm
Supply Voltage - Operating 4 V to 30 V
Features Depop, Mute, Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-PowerDIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 037058-TDA1905
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1905 CAD Model

Description

The TDA1905 from STMicroelectronics is a monolithic integrated circuit designed to serve as an audio frequency amplifier in a wide array of applications. Its versatility and reliability make it an excellent choice for those seeking a high-quality audio amplification solution.

Key Features

  • Amplifier Type: The TDA1905 is a 5W audio amplifier, capable of delivering clear and powerful sound output.
  • Operating Voltage: It operates within a voltage range of 8V to 18V, making it suitable for use in various electronic devices without the need for complex power supplies.
  • Quiescent Current: The amplifier is designed with a low quiescent current to reduce power consumption when in idle mode, contributing to the overall energy efficiency of the system.
  • Protection Features: It includes a range of protection features such as short-circuit protection and thermal shutdown, ensuring the longevity and safety of both the IC and the device it is used within.
  • Minimal External Components: The TDA1905 requires very few external components, facilitating a simpler and more compact circuit design.

Applications

The TDA1905 is suitable for a variety of audio applications. These include:

  • TV sound systems
  • Small radio sets
  • Hi-Fi audio systems
  • Portable audio devices
  • Public address systems

Quality and Reliability

As with all STMicroelectronics products, the TDA1905 is manufactured to meet high standards of quality and reliability. It is designed to provide consistent performance and is rigorously tested to ensure it meets the requirements of the most demanding audio applications.

Conclusion

In conclusion, the TDA1905 is a robust, high-performance audio frequency amplifier that offers ease of integration, energy efficiency, and the reliability expected from a leading semiconductor manufacturer like STMicroelectronics. Whether for consumer electronics or professional audio applications, the TDA1905 stands out as a top choice for designers and engineers.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.6455
ECAD model for TDA1517P/N3,112
STMicroelectronics
Need more? Email Us
ECAD model for TDA2822L
NXP / Nexperia
IC AMP AUDIO PWR 8W STER AB 9SIL
Need more? Email Us
ECAD model for TDA2615
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
STMicroelectronics
IC AMP D STEREO 20W POWERSSO36
Lowest to $3.3162
ECAD model for TDA7491HV
ON Semiconductor
IC AMP D MONO 1.8W 9FLIPCHIP
Lowest to $0.1678
ECAD model for NCP2823AFCCT2G
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q/N1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention