EN
  • EN
  • DE

STE100STR

Part No STE100STR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHERNET PHY FAST HP 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 3.15 V to 3.45 V
Mounting SMD (SMT)
Win Source Part Number 066331-STE100STR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STE100STR CAD Model

Description

The STE100STR from STMicroelectronics is a high-performance Ethernet transceiver designed to meet the rigorous demands of networking and communication applications. This compact and efficient device is an ideal solution for implementing 10/100 Mbps Ethernet LAN communication with a focus on innovation, reliability, and speed.

Key Features

  • Speed: The STE100STR supports both 10BASE-T and 100BASE-TX networking standards, allowing for versatile and fast data transfer rates that are essential for modern networking requirements.
  • Auto-Negotiation: It comes equipped with auto-negotiation capabilities that facilitate automatic selection between full-duplex and half-duplex operations, as well as between 10 Mbps and 100 Mbps speed rates.
  • Energy Efficient: With energy efficiency in mind, the STE100STR features power-down and power-saving modes, reducing the overall power consumption of the networking device when the network traffic is low or idle.
  • Interface: The device provides a flexible interface for easy connection to a variety of microcontrollers or processors, making it a versatile choice for a wide range of applications.

Applications

The STE100STR is suitable for multiple applications, including:

  • Embedded systems
  • Network interface cards
  • Home networking equipment
  • Industrial automation
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STE100STR is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of the industry. It operates over a broad temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.

Technical Specifications

Some of the technical highlights of the STE100STR include:

  • Integrated filters to minimize external components
  • Robust ESD protection
  • Low-power CMOS technology
  • Compliant with IEEE 802.3/802.3u standards

With its robust feature set and proven reliability, the STE100STR Ethernet transceiver from STMicroelectronics is a top choice for designers and engineers looking to integrate networking capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4079 $62.4474
14+ $8.5398 $119.5572
21+ $8.2730 $173.7330
29+ $8.0062 $232.1798
38+ $7.7392 $294.0896
50+ $6.9385 $346.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess