EN
  • EN
  • DE

TDA1558Q/N1

Part No TDA1558Q/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W STER 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm; 11W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 043052-TDA1558Q/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1558Q/N1 CAD Model

Description

The TDA1558Q/N1 is a high-quality integrated circuit (IC) audio amplifier produced by NXP Semiconductors, a trusted name in the electronics industry. This product is designed to provide a robust solution for automotive audio applications and other systems requiring high-power audio amplification.

Key Features

  • Power Output: The TDA1558Q/N1 boasts a high power output capability, making it suitable for driving loudspeakers in car audio systems.
  • Channels: It features a quad bridge-tied load (BTL) configuration, allowing for direct drive of the loudspeakers.
  • Flexibility: This IC can be used in various configurations, including 4 x 11 W single-ended or 2 x 22 W BTL applications, providing versatility in its use.
  • Protection: The device includes several protection features such as short-circuit protection, thermal protection, and a switch-off feature in case of a DC ground fault, ensuring the longevity and reliability of both the IC and the audio system.
  • Minimal External Components: The TDA1558Q/N1 is designed for ease of use with minimal external components required, simplifying the design and reducing the overall cost of the audio system.
  • Quality Sound: Despite its power, the IC is engineered to deliver quality sound with minimal distortion and noise, providing a clear audio experience.

Applications

This audio amplifier is primarily used in automotive audio systems but can also be found in home audio and public address systems. Its high power and quality sound reproduction make it an excellent choice for any application requiring reliable and powerful audio amplification.

Technical Specifications

  • Supply Voltage: Typically 14.4 V
  • Load Impedance: Compatible with 4 Ω
  • Operating Temperature Range: -40°C to +85°C
  • Package: 17-lead SIL-bent-SIP (Single In-line Package)

With its combination of power, protection features, and ease of integration, the TDA1558Q/N1 from NXP Semiconductors is a reliable and efficient choice for your audio amplification needs.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess