EN
  • EN
  • DE

STA2064N2

Part No STA2064N2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Applications GPS
Core Processor ARM11
Controller Series Cartesio
RAM Size 8K x 32
Interface AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O 65
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 289-TFBGA
Supplier Device Package 289-TFBGA (15x15)
Manufacturer Pack Quantity 756
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812752-STA2064N2
Ultra Librarian 3D Model Ultra Librarian STA2064N2 CAD Model

Description

The STA2064N2 is an advanced car radio processor developed by STMicroelectronics, designed to meet the rigorous demands of modern automotive infotainment systems. This high-performance device is part of STMicroelectronics' Sound Terminal® family, offering an integrated solution for sophisticated car radio and audio systems.

Key Features

  • High-Quality Audio Processing: With its advanced audio DSP core, the STA2064N2 delivers superior sound quality, supporting various audio enhancement technologies for an immersive listening experience.
  • Integrated AM/FM Tuner: The processor comes with a built-in AM/FM radio tuner, providing seamless reception and tuning capabilities for a wide range of radio stations.
  • Multiple Audio Sources: It supports a variety of audio sources, including traditional analog inputs, digital inputs, and has connectivity options for external devices like CD players, MP3 players, or smartphones.
  • Connectivity: The STA2064N2 provides extensive connectivity options, including I2C, SPI, UART interfaces, enabling easy integration with other car system components.
  • Robust Performance: Designed to withstand the challenging conditions of automotive environments, the STA2064N2 operates reliably across a wide temperature range and is resistant to the electrical disturbances typically found in vehicles.

Applications

The STA2064N2 is ideally suited for a range of automotive applications, particularly those requiring high-fidelity audio processing and versatile connectivity. It is an excellent choice for:

  • Car radio systems
  • Advanced audio infotainment units
  • Navigation systems with audio feedback
  • Hands-free calling and voice command systems

With its combination of audio performance, integration, and reliability, the STA2064N2 stands out as a top-tier processor for car radio and audio systems. Automotive manufacturers and system integrators can rely on this processor to deliver a high-quality, feature-rich infotainment experience to their customers.

You May Also Be Interested in

Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $3.2490
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Need more? Email Us
NEC
Lowest to $9.6119
Ricoh
Lowest to $8.1612
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess