EN
  • EN
  • DE

TD350ETR

Part No TD350ETR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 12V ~ 26V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.5A, 2.3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 130ns, 75ns (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Part Number Series TD350
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802703-TD350ETR
Ultra Librarian 3D Model Ultra Librarian TD350ETR CAD Model

Description

Introducing the TD350ETR Advanced IGBT/MOSFET Driver from STMicroelectronics

The TD350ETR is a sophisticated gate driver specifically designed to drive IGBT and MOSFET power devices. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this driver is part of their commitment to providing high-performance components for advanced electronic systems.

With its robust design, the TD350ETR offers a range of features that make it an ideal choice for a variety of applications, including industrial motor drives, solar inverters, UPS systems, and welding equipment. Its advanced functionality ensures efficient and reliable operation in even the most demanding environments.

Key Features of the TD350ETR:

  • High Current Driving Capability: The TD350ETR can provide a peak current of up to 4 A, ensuring strong and effective driving of power transistors.
  • Adjustable Gate Drive Voltage: This driver allows for the adjustment of gate voltage to best suit the needs of the specific application, providing flexibility and optimization of switching performance.
  • Dedicated Shutdown Pin: Safety is a priority with the TD350ETR. The inclusion of a dedicated shutdown pin enables immediate turn-off in case of system faults, protecting the power device and the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the driver operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Interlocking Function: To prevent cross-conduction, the TD350ETR includes an interlock function that ensures that both high-side and low-side IGBTs/MOSFETs are not turned on simultaneously.
  • Advanced Protection Features: The device includes Desaturation detection and Soft shutdown functionalities, which provide additional layers of protection.

The TD350ETR is available in a compact SO-14 package, which makes it suitable for space-constrained applications. Its operating temperature range from -40°C to 150°C ensures reliability across various temperature conditions.

With its combination of high performance, advanced features, and STMicroelectronics' commitment to quality, the TD350ETR is the perfect choice for designers looking to enhance the efficiency and reliability of their high-power electronic systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2217 $51.0991
55+ $1.8229 $100.2595
85+ $1.7660 $150.1100
118+ $1.7090 $201.6620
152+ $1.6520 $251.1040
203+ $1.4811 $300.6633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess