Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 266MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 369-LFBGA
Case / Package 369-PBGA (19x19)
Family Name MPC8306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885724-MPC8306VMADDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306VMADDCA CAD Model

Description

NXP MPC8306VMADDCA Microprocessor Overview

The NXP MPC8306VMADDCA is a high-performance microprocessor designed to cater to a wide range of applications, including industrial control, networking, and automotive systems. This processor is part of NXP's PowerQUICC II Pro family, which is renowned for its integrated communications processors that combine enhanced core technology, system peripherals, and high-speed connectivity.

Key Features and Benefits

  • Integrated Power Architecture Core: At the heart of the MPC8306VMADDCA is a Power Architecture e300 core that runs at speeds up to 266 MHz, delivering robust processing capabilities with efficient power consumption.
  • On-Chip Memory: The processor includes 16 KB of L1 cache, which provides fast access to frequently used data and instructions, enhancing overall system performance.
  • Connectivity: A range of connectivity options are available, including dual Ethernet controllers, USB 2.0 with integrated PHY, and a PCI 2.3 interface, making it suitable for a variety of communication-intensive applications.
  • Security Features: The MPC8306VMADDCA is equipped with a security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, ensuring secure data transmission and storage.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is ideal for applications where energy conservation is critical.
  • Flexibility: The microprocessor supports a wide range of I/O protocols and has a flexible system interface, which makes it highly adaptable to various custom requirements.

Applications

The versatile nature of the NXP MPC8306VMADDCA allows it to be employed in multiple domains, such as:

  • Industrial automation and control systems
  • Network routers, switches, and gateways
  • Automotive infotainment and telematics
  • Printers and imaging devices
  • Wireless access points and residential gateways

Overall, the NXP MPC8306VMADDCA is a powerful and reliable microprocessor that offers a balance of performance, connectivity, and security, making it an excellent choice for designers and engineers looking to develop sophisticated and efficient systems.

You May Also Be Interested in

Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention