Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 50Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1260330-ST490ABN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST490A
Introduction Date July 06, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST490ABN CAD Model

Description

ST490ABN - Low Power Transceiver for RS-485 and RS-422 Communications

The ST490ABN is a robust and reliable low power transceiver module from STMicroelectronics, designed for RS-485 and RS-422 communication protocols. This product is crafted to provide bidirectional data communication on multipoint bus transmission lines and is particularly suitable for long-distance and high-speed data transmission applications.

Key Features

  • Compatibility: Fully compatible with the RS-485 and RS-422 standards.
  • Speed: Capable of data rates up to 10 Mbps, making it suitable for high-speed data transmission.
  • Power Supply: Operates from a single 5V power supply, minimizing power consumption.
  • Driver Output Capability: Can drive up to 60 mA of current, allowing for long cable runs and robust signaling.
  • Receiver Input Sensitivity: Features a wide common-mode input range for improved noise rejection and signaling flexibility.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent damage from overheating.
  • Failsafe Receiver: Ensures a logic high output if inputs are open, shorted, or idle, enhancing data integrity.
  • Package: Available in an 8-pin plastic DIP package, ensuring easy integration into existing systems.

Applications

The ST490ABN is an ideal choice for a wide range of industrial and commercial applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Data acquisition systems

With its robust design and high data integrity, the ST490ABN transceiver is an excellent solution for any application requiring reliable RS-485 or RS-422 communication. Its low power consumption and high-speed capabilities make it a versatile choice for engineers and designers looking to enhance their data communication systems.

Ordering Information

To purchase or learn more about the ST490ABN transceiver, visit the STMicroelectronics website or contact your local authorized distributor. Ensure the product number ST490ABN is referenced to acquire the correct device for your communication needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Texas Instruments
HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Lowest to $5.8430
ECAD model for SN75LVDS390PWG4
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Renesas Electronics America
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/5 RS232 FULL 28SSOP
Lowest to $1.6921
ECAD model for HIN213EIA
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
Analog Devices Inc.
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Lowest to $5.3206
ECAD model for ADM3222ARSZ-REEL7
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention