Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Overtravel Plunger
Mounting Type Through Hole
Termination Style PC Pin
Operating Force 40gf
Operating Position 0.197" (5.0mm)
Overtravel 0.079" (2.0mm)
Mechanical Life 50,000 Cycles
Electrical Life 50,000 Cycles
Temperature Range - Operating -20°C ~ 70°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1552516-DDS003
Ultra Librarian 3D Model Ultra Librarian DDS003 CAD Model

You May Also Be Interested in

Omron
SWITCH SNP ACT SPST-NC 0.1A 125V
Need more? Email Us
ECAD model for D2HW-C262M
Omron
SWITCH SNAP ACT SPST-NO 16A 250V
Need more? Email Us
ECAD model for D3V-16G3-3C24-K
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for MS0850503F040S1A
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
ECAD model for D3V-16G2M-1C25-K
Omron
SWITCH SNAP ACTION SPDT 11A 250V
Need more? Email Us
ECAD model for D3V-11G4-1C24-K
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
ECAD model for SS-5-L
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for V-10G5-1C5-K
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
ECAD model for 14CE2-3
E-SWITCH
SWITCH SNP ACT SPST-NC 0.4VA 20V
Need more? Email Us
ECAD model for LS085R106F120C1B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention