Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Color White
Configuration Standard
Millicandela Rating 1400mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 20mA
Mounting Style SMD
Manufacturer Package 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Maximum) 1.90mm
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806898-GM5BW96320A
Ultra Librarian 3D Model Ultra Librarian GM5BW96320A CAD Model

Description

The 806898-GM5BW96320A from Sharp Microelectronics is an obsolete (end of life) component.

  • Packaging: Reel
  • Mounting Style: SMD
  • Color: White
  • Configuration: Standard
  • Millicandela Rating: 1400mcd
  • Voltage-Forward (Vf): 3.3V
  • Current Test: 20mA
  • Lens Style: Round with a flat top
  • Lens Size: 2.40mm Dia.
  • Manufacturer Package: 2-PLCC
  • Height (Maximum): 1.90mm
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWE6SG-V2AB-5K8L-Z
Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSM670-J1
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.7978
ECAD model for AM2520QBC/D09
Rohm Semiconductor
Lowest to $0.1197
ECAD model for SML-D12V8WT86P
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
OSRAM Opto Semiconductors Inc.
Lowest to $0.1752
ECAD model for LSGT770

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention