EN
  • EN
  • DE

T74LS353B1

Part No T74LS353B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Replacement Semiconductors REORD 526-NTE74LS353 DUAL 4TO1 LN MULTPLX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012404-T74LS353B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS353B1 CAD Model

Description

The T74LS353B1 is a high-performance integrated circuit manufactured by STMicroelectronics, designed to offer reliable multiplexing capabilities in digital systems. This dual 4-channel multiplexer is part of the LS (Low-power Schottky) series, which is known for its low power consumption and high speed. It is a versatile component suitable for a variety of applications, including data selection, signal gating, and logic function generation.

Key Features

  • Logic Type: Multiplexer
  • Number of Channels: Dual 4-Channel (2x4)
  • Operating Voltage: Typically 5V
  • Power Dissipation: Low, adhering to the LS technology standards
  • Propagation Delay Time: Fast switching speeds for efficient operation
  • Package: Available in standard DIP (Dual In-line Package) and SOP (Small Outline Package) for easy integration into various circuit designs

Product Applications

The T74LS353B1 is engineered for use in digital systems requiring robust and efficient multiplexing solutions. Its applications span across:

  • Data routing and signal processing
  • Communication systems
  • Control systems
  • Computer logic systems
  • Instrumentation and test equipment

Performance and Quality

STMicroelectronics is committed to delivering high-quality products, and the T74LS353B1 is no exception. It is fabricated with advanced semiconductor technology, ensuring that it meets the stringent requirements for performance and reliability. Users can expect consistent operation and longevity from this component, making it a trusted choice for both commercial and industrial applications.

Design and Support

Designers can take advantage of the comprehensive support provided by STMicroelectronics, including detailed datasheets, application notes, and design resources. This ensures that integrating the T74LS353B1 into your projects is a smooth and hassle-free process, backed by the expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess