Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/444
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 1
Win Source Part Number 1003748-JANS1N5711UBCA
Ultra Librarian 3D Model Ultra Librarian JANS1N5711UBCA CAD Model

Description

The JANS1N5711UBCA is a high-reliability, radiation-hardened Schottky diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically engineered to meet the stringent requirements of aerospace, military, and space applications, where consistent performance and resilience to harsh environments are paramount.

Built to handle extreme conditions, the JANS1N5711UBCA offers superior radiation tolerance, ensuring that it can withstand the intense levels of ionizing radiation found in space or high-altitude environments. This makes it an ideal choice for satellite systems, space exploration missions, and defense equipment where reliability under radiation exposure is crucial.

The diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in battery-powered applications where energy conservation is critical. Additionally, its fast switching capability enables high-speed operation, making it suitable for high-frequency applications.

The JANS1N5711UBCA is also characterized by its robustness against transient events and its ability to operate over a wide temperature range. This ensures stable performance even under the thermal extremes often encountered in aerospace and military scenarios. The device's hermetically sealed package provides additional protection against moisture and other environmental factors that could otherwise compromise its integrity and functionality.

For design engineers looking for a reliable power management solution, the JANS1N5711UBCA offers a combination of durability, performance, and reliability. Its compliance with the Joint Army/Navy (JAN) specifications underscores its suitability for applications where only the highest standards of electronic components are acceptable.

Overall, the JANS1N5711UBCA from Microchip Technology represents a strategic choice for any application demanding uncompromising quality and endurance in the face of challenging operational conditions.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention