EN
  • EN
  • DE

TGM-210NSRLTR

Part No TGM-210NSRLTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (T - Z)
Description Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 5.08 mm
Inductance 960 µH
Isolation Voltage 1.5 kV
Lead Free Yes
Length 8.13 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 6
RoHS Compliant
Termination SMD/SMT
Width 7.11 mm
Win Source Part Number 1099222-TGM-210NSRLTR
Categories OEM Parts(T-Z)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGM-210NSRLTR CAD Model

Description

The TGM-210NSRLTR is a surface mount Gigabit Ethernet transformer manufactured by Halo Electronics Inc. It is designed to provide signal isolation and impedance matching for Ethernet applications supporting data transmission rates of 10/100/1000 Mbps. This transformer is crucial for ensuring reliable data transfer and minimizing signal interference in network devices.

Applications

  • Gigabit Ethernet network interfaces
  • Routers and switches
  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet equipment

Features

  • Supports 10/100/1000Base-T Ethernet
  • Designed to meet IEEE 802.3 standards
  • Surface mount package for automated assembly
  • High isolation voltage
  • RoHS compliant

Benefits

  • Improved signal integrity due to impedance matching
  • Galvanic isolation protects sensitive circuitry from voltage spikes and surges
  • Reduced electromagnetic interference (EMI)
  • Enhanced network performance and reliability
  • Simplified manufacturing process with surface mount technology

Additional Details

The TGM-210NSRLTR features a compact surface mount package, making it suitable for high-density PCB designs. It provides a minimum isolation voltage of typically 1500 Vrms, ensuring reliable protection against electrical hazards. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The transformer's construction and materials are selected to minimize signal loss and maximize performance. Specific electrical characteristics include insertion loss, return loss, and common mode rejection ratio, all optimized for Gigabit Ethernet applications. Its compliance with IEEE 802.3 standards ensures interoperability with other network devices.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2215 $66.6450
65+ $1.8227 $118.4755
100+ $1.7658 $176.5800
140+ $1.7089 $239.2460
175+ $1.6519 $289.0825
235+ $1.4809 $348.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,485 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess