EN
  • EN
  • DE

STEVAL-CBP001V2

Part No STEVAL-CBP001V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function Front Panel Controller, VFD
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STFPC311
Primary Attributes 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys
Supplied Contents Board(s)
Secondary Attributes 2 Switches, 4 LEDs, IR Connector for Remote Control
Other Names 497-6454
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284642-STEVAL-CBP001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBP001V2 CAD Model

Description

Introducing the STEVAL-CBP001V2 from STMicroelectronics

The STEVAL-CBP001V2 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the testing and development of advanced power conversion systems. This product is part of ST's comprehensive portfolio aimed at providing engineers with reliable and efficient solutions for their power management needs.

At the heart of the STEVAL-CBP001V2 is ST's cutting-edge technology that supports a wide range of applications, from industrial automation to renewable energy systems. The board is engineered to facilitate the evaluation of various power topologies and control algorithms, making it an invaluable tool for designers looking to optimize their power conversion strategies.

Key Features:

  • High Flexibility: The board is designed to be adaptable, supporting multiple power topologies and enabling users to experiment with different circuit configurations.
  • Advanced Control: It comes equipped with a powerful microcontroller that allows for sophisticated control schemes, ensuring precise management of power conversion processes.
  • Comprehensive Protection: With built-in protection features, the STEVAL-CBP001V2 ensures safe operation under a variety of conditions, safeguarding both the board and the system it's used within.
  • User-Friendly Interface: An intuitive user interface simplifies the configuration and monitoring of the board, making it accessible even to those new to power electronics.
  • Connectivity: The evaluation board offers multiple connectivity options, including USB and CAN interfaces, for easy integration with external devices and systems.

The STEVAL-CBP001V2 is also complemented by comprehensive documentation and software tools provided by STMicroelectronics. These resources are designed to help developers quickly get up to speed with the board's capabilities and to streamline the design process.

Whether you are a seasoned engineer or a student looking to delve into the world of power electronics, the STEVAL-CBP001V2 offers the perfect platform for exploring and realizing innovative power conversion solutions. Its robust design, combined with ST's renowned quality and support, makes it an essential tool for anyone working in the field of power management technology.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess