EN
  • EN
  • DE

TLP621-4BLSM

Part No TLP621-4BLSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100026-TLP621-4BLSM
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP621-4BLSM CAD Model

Description

The TLP621-4BLSM is a quad-channel optocoupler manufactured by Isocom Components 2004 LTD. This device consists of four gallium arsenide infrared emitting diodes optically coupled to silicon NPN phototransistors. It is packaged in a small outline, surface mount package. The TLP621-4BLSM offers high isolation voltage and current transfer ratio, making it suitable for a wide range of applications requiring electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input/output modules.
  • Microprocessor Input/Output Isolation: Provides electrical isolation between microprocessors and peripherals.
  • Computer Peripheral Interface: Isolation in data communication interfaces.
  • Noise Isolation in Instruments and Measuring Equipment: Reduces noise coupling between different sections of the equipment.
  • Signal Transmission between Circuits of Different Potentials and Impedances: Enables safe signal transfer in systems with varying voltage levels.

Features

  • High Isolation Voltage: Provides robust electrical isolation.
  • Compact SO Package: Space-saving design suitable for high-density applications.
  • Current Transfer Ratio (CTR): Guarantees efficient signal transfer between the input and output.
  • Operating Temperature Range: Suitable for industrial environments.
  • Low Input Current: Minimizes power consumption.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents damage from voltage spikes and surges.
  • Improved Noise Immunity: Reduces interference from external sources, ensuring accurate signal transmission.
  • Simplified Circuit Design: Allows for easy interfacing between circuits with different voltage levels.
  • Reduced Power Consumption: Low input current requirement minimizes power dissipation.
  • Compact Design: SO package enables high-density board layouts.

Additional Details

The TLP621-4BLSM features a typical isolation voltage of 5000 Vrms. It is available in tape and reel packaging for automated assembly. The current transfer ratio (CTR) varies depending on the specific grade. The operating temperature range typically spans from -55°C to +110°C. The device is commonly used to isolate sensitive control circuits from high voltage power circuits, and provides safety and protection to operators and equipment. Its fast switching speed also makes it suitable for high frequency applications. Isocom Components 2004 LTD's commitment to quality ensures that the TLP621-4BLSM meets rigorous industry standards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1420 $62.8100
125+ $0.9371 $117.1375
195+ $0.9078 $177.0210
265+ $0.8785 $232.8025
345+ $0.8492 $292.9740
460+ $0.7614 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,654 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess