EN
  • EN
  • DE

STV6412A

Part No STV6412A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description AUDIO/VIDEO SWITCH MATRIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262309-STV6412A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6412A CAD Model

Description

The STV6412A from STMicroelectronics is a highly integrated audio/video switch matrix designed to facilitate the routing of analog audio and video signals in multimedia systems. This versatile IC offers a solution for managing the complex switching requirements present in modern entertainment and communication devices such as DVD players, set-top boxes, and audio/video receivers.

Key Features

  • Multiple Inputs/Outputs: Equipped with a variety of inputs and outputs, the STV6412A can handle up to 6 audio/video sources, making it an ideal choice for systems that require the connection of multiple devices.
  • High-Quality Signal Handling: The device ensures minimal signal degradation thanks to its design, which allows for the preservation of signal integrity across different pathways.
  • Integrated Audio Mute Function: An integrated audio mute function allows for the convenient silencing of audio signals without affecting video playback, providing users with enhanced control over their multimedia experience.
  • I²C Bus Control: The STV6412A can be easily configured and controlled via the I²C bus, making it simple to integrate into a variety of systems and allowing for sophisticated control schemes.

Applications

The STV6412A is suited for a range of applications in the consumer electronics sector. Its ability to switch multiple audio and video sources makes it a perfect fit for:

  • Audio/Video Receivers
  • DVD Players and Recorders
  • Set-top Boxes
  • Home Theater Systems
  • Multi-room Audio/Video Distribution Systems

Technical Specifications

The STV6412A is built with the following technical specifications:

  • Supply Voltage: 9V
  • Low On Resistance: 7Ω (typ) for Audio and 4Ω (typ) for Video
  • Charge Injection: 10 pC (typ)
  • Standby Current: 10 µA (max)

With its robust feature set and flexibility, the STV6412A stands out as a comprehensive solution for audio/video signal management in consumer electronics. Its integration capabilities and ease of use make it a go-to choice for designers and engineers looking to enhance their multimedia systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8353 $64.2355
80+ $1.5061 $120.4880
120+ $1.4588 $175.0560
165+ $1.4114 $232.8810
215+ $1.3652 $293.5180
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess