EN
  • EN
  • DE

ESD6V8WT

Part No ESD6V8WT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 260223-ESD6V8WT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD6V8WT CAD Model

Description

STMicroelectronics ESD6V8WT - ESD Protection Device

The ESD6V8WT from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any design where data integrity and electronic stability are of utmost importance.

Key Features

  • Bi-directional Transil function: The ESD6V8WT provides protection for one data line from the detrimental effects of ESD, ensuring that both positive and negative transient voltages are clamped to a safe level.
  • Low capacitance: With a capacitance of only 5 pF, this device is particularly suitable for protecting high-frequency data lines without significantly affecting signal integrity.
  • Low leakage current: The device's low leakage current helps to maintain the energy efficiency of the overall system, making it an ideal choice for battery-powered applications.
  • High surge capability: It is capable of withstanding ESD discharges up to 15 kV, providing robust protection against common ESD events.
  • SOT-323 package: The small footprint of the SOT-323 package makes the ESD6V8WT a perfect fit for space-constrained applications, while also offering a solid performance in terms of thermal dissipation.

Applications

The ESD6V8WT is well-suited for a wide range of applications where ESD protection is crucial. These include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • LVDS, MIPI, and other high-speed data lines
  • Mobile and portable devices
  • Industrial controls
  • Networking and telecommunications equipment

Conclusion

In conclusion, the ESD6V8WT from STMicroelectronics is a versatile and reliable ESD protection solution that combines high-performance characteristics with a compact form factor. It is an ideal choice for designers looking to enhance the resilience and longevity of their electronic products against the frequent occurrence of ESD without compromising on signal quality or design space.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Lowest to $11.4253
Texas Instruments
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Intel
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess