EN
  • EN
  • DE

SPV1002D40

Part No SPV1002D40
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 180mV @ 16A
Current - Reverse Leakage @ Vr 1μA @ 40V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -45°C to 175°C
Win Source Part Number 1101658-SPV1002D40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPV1002D40 CAD Model

Description

Product Overview: SPV1002D40 - STMicroelectronics

The SPV1002D40 is a high-performance, advanced power bypass diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is specifically engineered to enhance the efficiency and longevity of photovoltaic (PV) systems, making it an ideal solution for solar panel installations.

Key Features

  • High Voltage Rating: The SPV1002D40 is capable of handling up to 40V, which makes it suitable for high-voltage solar panels and string configurations.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss, thereby maximizing the overall efficiency of the PV system.
  • Large Current Capability: It is designed to carry a substantial amount of current, which is crucial for large-scale solar installations that generate significant power outputs.
  • High Junction Temperature: The device can operate at high temperatures, which is a common scenario in outdoor solar applications, without compromising its performance or reliability.
  • Robust Package: Housed in a rugged package, the SPV1002D40 is built to withstand harsh environmental conditions, including high humidity and temperature variations.

Applications

The SPV1002D40 is specifically designed for solar power applications. It is typically used as a bypass diode in solar panels to prevent hot-spot heating and power loss when cells are partially shaded or damaged. Its robust design ensures that it can be deployed in various environments, from residential rooftops to commercial solar farms.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SPV1002D40 is no exception, as it adheres to stringent quality control standards and is built with reliability in mind. This diode is a testament to STMicroelectronics' dedication to providing components that enhance the performance and dependability of renewable energy systems.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the SPV1002D40 into their solar solutions. STMicroelectronics also offers dedicated support from its team of experts to help with design-in processes and to address any technical queries.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess