EN
  • EN
  • DE

STV6111B

Part No STV6111B
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8PSK/QPSK low-power 3.3-V satellite tuner IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 2.15 GHz
Mount Surface Mount
Number of Pins 32
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020707-STV6111B
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV6111B CAD Model

Description

The STV6111B from STMicroelectronics is a high-performance satellite tuner integrated circuit designed for digital satellite reception. This advanced tuner IC is engineered to meet the stringent requirements of modern satellite broadcasting, including Direct Broadcast Satellite (DBS) and free-to-air (FTA) services. The STV6111B is a versatile solution that offers exceptional signal quality in a compact form factor, making it ideal for a variety of applications such as set-top boxes, personal video recorders, and integrated digital TVs.

Key Features

  • Frequency Range: The STV6111B covers a broad frequency range from 250MHz to 2350MHz, enabling it to receive a wide array of satellite signals.
  • Low Phase Noise: It features an integrated low phase noise synthesizer that ensures high-quality signal reception and minimal interference.
  • Automatic Gain Control (AGC): The AGC system provides stable signal level, which optimizes performance across various signal conditions.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity and enhancing the overall signal-to-noise ratio.
  • Dual AGC Loops: Equipped with dual AGC loops for RF and IF stages, the STV6111B ensures optimal performance and flexibility in signal management.
  • Small Package: Available in a small QFN package, the STV6111B is designed for space-constrained applications.

Applications

The STV6111B is suitable for a range of satellite receiver applications, including:

  • High-definition set-top boxes
  • Satellite PC cards
  • Digital video broadcasting (DVB-S/S2) receivers
  • Integrated digital televisions with satellite capabilities

Advantages

With its cutting-edge technology, the STV6111B offers several advantages for manufacturers and end-users:

  • Improves signal reception quality and reliability
  • Supports advanced modulation schemes
  • Facilitates design of low-power and cost-effective satellite receiver systems
  • Enhances user experience with superior picture and sound quality

Overall, the STV6111B represents STMicroelectronics' commitment to providing high-quality components that enhance the capabilities and performance of satellite communication systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess