EN
  • EN
  • DE

STV0367B

Part No STV0367B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Quadrature Dmod 64-Pin TQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 088046-STV0367B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STV0367
Introduction Date September 02, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV0367B CAD Model

Description

The STV0367B from STMicroelectronics is a cutting-edge digital TV demodulator that integrates both DVB-T and DVB-C demodulation capabilities. Designed for versatility and performance, this product is a perfect solution for applications requiring high-quality reception of digital terrestrial and cable TV signals.

Key Features

  • Multi-Standard Support: The STV0367B is capable of demodulating both DVB-T (terrestrial) and DVB-C (cable) signals, making it a highly flexible option for a variety of TV broadcast standards.
  • Advanced Signal Processing: It boasts advanced signal processing techniques, which ensure robust reception and excellent signal quality even in challenging conditions.
  • High Integration: The device integrates an ADC, FEC (Forward Error Correction), and COFDM (Coded Orthogonal Frequency Division Multiplexing) demodulator, reducing the external component count and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0367B is suitable for energy-sensitive applications.

Applications

The STV0367B is ideal for a wide range of applications, including:

  • Set-top boxes
  • Integrated digital televisions (IDTVs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

  • Supply Voltage: The device operates at a nominal supply voltage, accommodating various system power requirements.
  • Package: The STV0367B comes in a convenient package, ensuring easy integration into system designs.
  • Performance: It delivers high-quality performance with low phase noise and excellent multipath interference handling.

With its combination of flexibility, advanced features, and ease of integration, the STV0367B from STMicroelectronics represents a superior choice for manufacturers looking to deliver top-notch digital TV solutions to the market. Whether for consumer electronics or professional broadcast equipment, the STV0367B stands out as a reliable and efficient component that can enhance the digital TV viewing experience.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess