EN
  • EN
  • DE

TDA8138A

Part No TDA8138A
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description 5.1V+ 12V REGULATOR WITH DISABLE AND RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362710-TDA8138A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8138A CAD Model

Description

The TDA8138A from STMicroelectronics is a high-performance, adjustable and fixed voltage regulator designed to offer a dual power supply in a single package. This device is particularly suitable for applications that require a stable and reliable power supply with the flexibility of voltage adjustment.

Key Features

  • Dual Voltage Outputs: The TDA8138A provides two voltage outputs, one fixed at 5V and another adjustable output, which makes it versatile for various applications.
  • High Output Current: It is capable of delivering up to 1.5A for the fixed output and 1A for the adjustable output, catering to the needs of power-intensive devices.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even with a minimal difference between the input voltage and the output voltage.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation, enhancing its reliability and lifespan.
  • Short Circuit Protection: With the short circuit protection feature, the TDA8138A is well-equipped to handle unintended short circuits, preventing damage to the regulator and the connected load.
  • Low Standby Current: The device is designed for energy efficiency, with a low standby current that minimizes power consumption when the regulator is not in active use.

Applications

The TDA8138A is ideal for a wide range of applications, including:

  • Microprocessor-based systems
  • Consumer electronics
  • Personal computers and peripherals
  • Industrial control systems

Package and Availability

The TDA8138A comes in a Pentawatt package, which is well-known for its ease of mounting and efficient heat dissipation. This product is available through STMicroelectronics and authorized distributors, ensuring availability for both small-scale projects and large-volume production needs.

Conclusion

With its dual output capability, robust protection features, and high current delivery, the TDA8138A from STMicroelectronics stands out as a reliable choice for designers looking for a versatile voltage regulator solution. Its energy-efficient design and wide application range make it a valuable component in any power supply design project.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess