Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 338726-SPL146-0R2I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPL146-0R2I CAD Model

Description

The SPL146-0R2I, manufactured by Delta Electronics, is a power inductor designed for a variety of electronic applications requiring efficient and reliable power conversion. As a surface-mount device (SMD), it is designed for automated assembly, improving manufacturing efficiency. Its compact size and robust construction make it suitable for use in space-constrained applications and demanding environmental conditions.

Applications

  • DC-DC Converters: Used to step up or step down voltage levels in electronic circuits.
  • Power Supplies: Essential component in regulating and stabilizing power output.
  • LED Lighting: Provides efficient power delivery for LED drivers.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • Industrial Equipment: Utilized in power regulation circuits within industrial control systems.

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Compact Size: Enables use in space-constrained applications.
  • High Saturation Current: Capable of handling high current loads without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and ensures stable performance.

Benefits

  • Improved Efficiency: Low DCR reduces power losses, leading to higher energy efficiency in power conversion circuits.
  • Space Saving: Compact size allows for miniaturization of electronic devices.
  • Reliable Performance: Robust construction ensures stable operation in demanding environments.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, improving overall system performance.
  • Cost-Effective: Automatable assembly and long lifespan reduce overall system costs.

Additional Details

The SPL146-0R2I typically features a ferrite core material, which provides high inductance and low core losses. The 0R2I designation often refers to the inductance value, typically 0.2 μH, but the exact specifications should be verified using the manufacturer's datasheet. The inductor is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The terminals are designed for reliable soldering, ensuring a robust connection to the PCB.

Proper heat management and adherence to the manufacturer's recommended operating conditions are crucial for maximizing the inductor's lifespan and performance. Always consult the datasheet for detailed specifications, including inductance, saturation current, DCR, and operating temperature range, before using the SPL146-0R2I in your application.

You May Also Be Interested in

Summit
Need more? Email Us
ECAD model for SMM665BFT-403L
ON Semiconductor
Need more? Email Us
ECAD model for SMBF1035LT1G
Silicon Labs
Lowest to $0.3521
ECAD model for SMD10P0501
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
AUK corp
Need more? Email Us
ECAD model for SMK0465
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224
TDK Corporation
Need more? Email Us
ECAD model for SMO0706-T3
Vishay
Need more? Email Us
ECAD model for SMM02040C5362FB300

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention