Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 600mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 60V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STPS2L60
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261889-STPS2L60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian STPS2L60 CAD Model

Description

STPS2L60 Rectifier Diode - STMicroelectronics

The STPS2L60 is a Schottky rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This diode is engineered to provide high-efficiency power conversion in a variety of electronic applications, making it an essential component for modern electronic systems.

Key Features

  • Low Forward Voltage Drop: The STPS2L60 features a very low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during the conduction phase.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this diode is capable of sustaining stable performance even under high temperature environments.
  • Avalanche Capability: This device is specified with an avalanche characteristic, ensuring that it can handle brief over-voltage events without suffering damage.
  • Surface-Mount Package: Available in a DO-214AA (SMB) package, the STPS2L60 is suitable for compact surface-mount applications, allowing for efficient use of PCB space.

Applications

The STPS2L60 is versatile and can be used in a broad range of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Performance and Quality

STMicroelectronics ensures that the STPS2L60 meets the highest standards of performance and reliability. Each diode is subjected to rigorous testing and quality control measures, guaranteeing that it performs to its specifications under a wide range of conditions.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the STPS2L60 to comply with international environmental standards. This product is RoHS compliant and free from harmful substances, reflecting the company's dedication to reducing the ecological impact of its products.

Whether you are designing power management systems or looking to improve the efficiency of your electronic devices, the STPS2L60 offers a reliable and efficient solution for your rectification needs.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1214 $50.3810
1,005+ $0.0996 $100.0980
1,555+ $0.0965 $150.0575
2,145+ $0.0934 $200.3430
2,770+ $0.0903 $250.1310
3,710+ $0.0809 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,787 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention