EN
  • EN
  • DE

SPN1014S52RGB

Part No SPN1014S52RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338927-SPN1014S52RGB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1014S52RGB CAD Model

Description

The SPN1014S52RGB is a synchronous rectified step-down converter IC manufactured by SYNC POWER Crop. This power management solution is designed for applications requiring efficient voltage regulation from a higher voltage source. By integrating both a high-side MOSFET and a synchronous rectifier, it minimizes conduction losses and maximizes overall efficiency. Its compact size and protective features make it suitable for a variety of portable and embedded systems.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices for power management.
  • Battery Chargers: Provides efficient charging for lithium-ion and other battery chemistries.
  • Power Banks: Regulates the output voltage for portable power banks.
  • Industrial Control Systems: Used in industrial automation and control equipment for voltage regulation.
  • Embedded Systems: Powers microcontrollers and other components in embedded applications.

Features:

  • High Efficiency: Synchronous rectification design minimizes power loss.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Prevents damage from overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Circuit Design: Integrated components reduce design complexity.
  • Improved System Stability: Regulated output voltage ensures stable operation of connected components.
  • Enhanced Safety: Protection features prevent damage from over-current, short-circuit, and over-temperature conditions.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details:

The SPN1014S52RGB typically operates at a fixed switching frequency. The switching frequency allows for a balance between efficiency and component size. It also incorporates a soft-start function to limit inrush current during startup, preventing voltage overshoot. The device is usually available in a small outline package (SOP) or similar compact package. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, are available in the manufacturer's datasheet. Proper thermal management techniques might be necessary depending on the application and operating conditions to ensure the device operates within its safe operating area. Consult the datasheet for recommended external components and layout guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess