EN
  • EN
  • DE

SPU0409LE5H-QB-T

Part No SPU0409LE5H-QB-T
Manufacturer Knowles
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Win Source Part Number 339194-SPU0409LE5H-QB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPU0409LE5H-QB-T CAD Model

Description

The Knowles SPU0409LE5H-QB-T is a miniature silicon microphone designed for high-performance audio capture in a variety of applications. This microphone is part of Knowles' SiSonic™ microphone family, known for their small size, low power consumption, and robust performance.

Applications

  • Mobile Phones: Used for voice communication and audio recording.
  • Tablets: Integrated for voice input and multimedia recording.
  • Bluetooth Headsets: Enables clear voice transmission for hands-free communication.
  • Wearable Devices: Employed in smartwatches and fitness trackers for voice control and ambient sound detection.
  • Voice-Controlled Devices: Used in smart speakers and home automation systems for accurate voice command recognition.
  • Hearing Aids: Applied in hearing aids and assistive listening devices to capture and amplify sound.

Features

  • Small Size: Compact design allows for integration into space-constrained devices.
  • Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, providing consistent audio pickup.
  • Digital Output: Provides a digital PDM (Pulse Density Modulation) output for direct connection to digital signal processors.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion, ensuring clear audio even in noisy environments.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Enhanced Audio Quality: High SNR ensures clear and intelligible voice and audio recordings.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Versatile Integration: Small size and digital output simplify integration into a wide range of products.
  • Reliable Performance: Robust design and high AOP ensure consistent performance in various environments.
  • Improved Voice Recognition: Accurate sound capture enhances the performance of voice-controlled applications.

Additional Details

The SPU0409LE5H-QB-T features a sensitivity of -26 dBFS ±3 dB and operates within a supply voltage range of 1.6 V to 3.6 V. Its digital PDM output is compatible with most audio codecs and digital signal processors. The microphone is designed to withstand reflow soldering processes, simplifying manufacturing. This microphone excels in applications where clear, reliable audio capture is paramount, such as in mobile communications, wearable technology, and voice-controlled devices. Its compact size and low power requirements make it an ideal choice for portable and battery-powered applications. The 'T' suffix likely indicates a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess