EN
  • EN
  • DE

TDA7410DTR

Part No TDA7410DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215990-TDA7410DTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7410DTR CAD Model

Description

STMicroelectronics TDA7410DTR Car Radio Signal Processor

The TDA7410DTR from STMicroelectronics is a state-of-the-art car radio signal processor designed to deliver superior audio performance and advanced noise reduction capabilities. This integrated circuit is part of STMicroelectronics' esteemed audio processor product line, specifically tailored for the demanding automotive entertainment industry.

Key Features

  • High-Quality Sound: The TDA7410DTR offers high-quality sound processing with its advanced signal processing capabilities, ensuring crisp and clear audio output, which is essential for an enjoyable in-car audio experience.
  • Noise Reduction: Equipped with sophisticated noise reduction algorithms, this processor effectively minimizes interference and unwanted noise, providing a clean audio signal even in challenging automotive environments.
  • Versatility: The device supports various input sources, including AM/FM radio, CD, and auxiliary inputs, allowing it to serve as a versatile core for any car audio system.
  • Customizable Sound Settings: With its integrated sound processing features, users can customize audio settings such as bass, treble, balance, and fader controls to suit individual preferences.
  • Easy Integration: The TDA7410DTR comes in a small package, making it easy to integrate into the modern car radio architecture without taking up excessive space.

Applications

The TDA7410DTR is primarily used in the automotive industry, where it finds applications in:

  • Car radio systems
  • Audio signal processing units
  • Entertainment and infotainment systems

Technical Specifications

The TDA7410DTR operates over a wide temperature range suitable for car environments. It is available in a surface-mount package that allows for efficient assembly in manufacturing. The device is designed with reliability in mind, ensuring stable operation over its lifetime.

Ordering Information

The product is available under the orderable part number TDA7410DTR, and it is shipped in tape and reel packaging suitable for automated assembly processes. For detailed product specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess