EN
  • EN
  • DE

STUSB4500LQTR

Part No STUSB4500LQTR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description STANDALONE USB TYPE-C PORT CONTR  /  USB Controller USB 2.0 I²C Interface 24-QFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 3V ~ 22V
Current - Supply 210µA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Base Product Number STUSB4500
Other Names 497-STUSB4500LQTR,497-STUSB4500LQCT,497-STUSB4500LQDKR
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261645-STUSB4500LQTR
Ultra Librarian 3D Model Ultra Librarian STUSB4500LQTR CAD Model

Description

STUSB4500LQTR USB Power Delivery Controller

The STUSB4500LQTR is a cutting-edge USB Power Delivery (PD) controller designed by STMicroelectronics, a leader in semiconductor solutions. This sophisticated device is tailored for sink devices, such as smartphones, tablets, and other portable electronics, that require USB Type-C connectivity with power delivery capabilities. The STUSB4500LQTR simplifies the implementation of USB PD in a system by integrating all the necessary digital and analog circuits to handle the protocol and power negotiation.

Key Features

  • USB Type-C Rev 1.2 and USB PD Rev 2.0 Compliant: The STUSB4500LQTR is fully compliant with the latest USB Type-C and Power Delivery specifications, ensuring broad compatibility with other USB PD devices and chargers.
  • Autonomous Operation: One of the standout features of the STUSB4500LQTR is its ability to operate without the need for an external microcontroller, which can reduce design complexity and system cost.
  • Programmable Power Profiles: Designers can configure up to three different power data objects (PDOs) to match the power requirements of their application, allowing for flexibility and optimization of power management.
  • Integrated VBUS Voltage Monitoring: The device includes built-in VBUS voltage monitoring for safe and compliant power delivery negotiation.
  • Short-to-VBUS Protections: Safety is a primary concern, and the STUSB4500LQTR includes protections against short-circuit conditions to VBUS, enhancing the reliability of the end product.
  • Dead Battery Mode: This feature ensures that the device can still negotiate a power contract even when the battery is completely discharged, allowing for a controlled and safe charging process.
  • Temperature Range: The STUSB4500LQTR is designed to operate over an industrial temperature range, making it suitable for a wide range of applications.

Applications

The STUSB4500LQTR is ideal for various applications where USB PD is required. It is commonly used in portable devices, battery chargers, power adapters, and docking stations. Its versatility and ease of use make it an excellent choice for designers looking to integrate USB PD functionality into their products without the need for extensive USB PD protocol expertise.

With its robust feature set and compliance with the latest USB standards, the STUSB4500LQTR from STMicroelectronics is a reliable and efficient solution for powering next-generation USB PD devices.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $1.3537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4556 $51.5676
50+ $2.0149 $100.7450
77+ $1.9519 $150.2963
106+ $1.8889 $200.2234
137+ $1.8260 $250.1620
184+ $1.6371 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess