EN
  • EN
  • DE

STTH30W02CW

Part No STTH30W02CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 1103966-STTH30W02CW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH30W02CW CAD Model

Description

STTH30W02CW Ultrafast Recovery Diode

The STTH30W02CW, manufactured by STMicroelectronics, is a high-performance ultrafast recovery diode designed to meet the stringent requirements of modern power conversion applications. This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is well-known for its exceptional switching performance and improved efficiency.

The STTH30W02CW is specifically engineered to optimize the efficiency of high-frequency converters while minimizing switching losses. It is an ideal choice for a variety of power applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), power factor correction circuits (PFC), and high-frequency inverters, particularly for those used in welding equipment.

Key features of the STTH30W02CW include:

  • High Reverse Voltage: With a reverse voltage of 200V, this diode can handle high voltage applications with ease, making it suitable for a wide range of industrial and commercial products.
  • Ultrafast Recovery Time: The diode's recovery time is exceptionally quick, reducing energy loss and improving the overall efficiency of the power conversion process.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps to minimize power dissipation and heat generation, thus enhancing the reliability and longevity of the device.
  • High Surge Current Capability: Its ability to withstand high surge currents makes it robust and reliable in demanding situations.
  • Insulated Package: The STTH30W02CW comes in an insulated TO-247 package, providing electrical isolation from the heatsink without the need for additional insulation pads.

The device's high switching capability and thermal performance are complemented by its robust design, which ensures long-term reliability. The combination of low conduction and switching losses makes the STTH30W02CW an excellent choice for improving the efficiency of power converters that require high-speed diode characteristics.

With its strong performance and reliability, the STTH30W02CW by STMicroelectronics represents a state-of-the-art solution for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0115 $52.1495
31+ $3.2915 $102.0365
48+ $3.1886 $153.0528
65+ $3.0858 $200.5770
84+ $2.9829 $250.5636
113+ $2.6743 $302.1959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,008 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess