EN
  • EN
  • DE

STPS20M60CR

Part No STPS20M60CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 65 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Base Product Number STPS20
Other Names 497-12293,-497-12293
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282878-STPS20M60CR
Ultra Librarian 3D Model Ultra Librarian STPS20M60CR CAD Model

Description

STPS20M60CR - Power Schottky Rectifier

The STPS20M60CR is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency power switching applications.

Key Features

  • High Junction Temperature: The STPS20M60CR is capable of operating at a high junction temperature, typically up to 175°C, which ensures reliability under extreme conditions.
  • Low Forward Voltage Drop (Vf): This rectifier boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, the STPS20M60CR is well-suited for applications that may experience short bursts of high current.
  • Avalanche Rated: This device is designed to be avalanche rated, providing additional protection against sudden overvoltage conditions.
  • Insulated Package: The STPS20M60CR is available in an insulated package, which offers improved thermal resistance and electrical isolation, making it easier to mount and safer to use.

Applications

The STPS20M60CR is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

The STPS20M60CR is characterized by its impressive technical specifications:

  • Package: TO-220AB Insulated
  • V<sub>RRM: 60V - Repetitive peak reverse voltage
  • I<sub>F(AV): 20A - Average forward current
  • V<sub>F: 0.69V - Maximum forward voltage drop at 10A
  • I<sub>RM: 150µA - Maximum reverse leakage current at V<sub>RRM
  • T<sub>j: -40°C to +175°C - Operating junction temperature range

This power Schottky rectifier is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for advanced electronic applications. Whether for industrial, automotive, or consumer electronics, the STPS20M60CR offers a solution that engineers can trust for efficient power management.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5601 $62.4040
95+ $1.2801 $121.6095
140+ $1.2402 $173.6280
195+ $1.2000 $234.0000
250+ $1.1601 $290.0250
335+ $1.0401 $348.4335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess