EN
  • EN
  • DE

STPS40L45CW

Part No STPS40L45CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Arrays
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 530mV @ 20A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 600µA @ 45V
Mounting Style Through Hole Radial
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog Schottky Diode Array
Win Source Part Number 053991-STPS40L45CW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS40L45CW CAD Model

Description

The STPS40L45CW, manufactured by STMicroelectronics, is a high-performance Schottky rectifier designed for applications requiring low voltage drop and high current capability. This device is particularly suitable for switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, OR-ing diode, and reverse battery protection applications.

Key Features

  • Low Forward Voltage Drop: The device ensures minimal voltage drop across the diode which enhances efficiency and reduces thermal losses.
  • High Surge Current Capability: It can handle high surge currents, making it robust for applications with potential high inrush currents.
  • Dual Center Tap Configuration: The rectifier comes in a common cathode configuration, which is ideal for positive voltage switching.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, the STPS40L45CW is designed to withstand extreme conditions.
  • Low Leakage Current: It exhibits a low reverse leakage current which enhances its efficiency and reliability.

Applications

The versatility of the STPS40L45CW allows it to be used in a wide range of applications. Some of the typical applications include:

  • Power Supply Units (PSUs)
  • Adapters and Chargers
  • DC/DC Converters
  • LED Lighting
  • Automotive Applications
  • Telecommunication Equipment

Package Details

The STPS40L45CW is available in a TO-247 package, which is known for its high power dissipation and ease of mounting on heat sinks. This package ensures that the device can handle high current requirements while maintaining a low thermal resistance between the junction and ambient.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS40L45CW is subjected to rigorous testing and quality control measures to ensure high reliability and performance consistency. This makes the STPS40L45CW a trusted component in critical and demanding applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8484 $55.4520
70+ $1.5167 $106.1690
105+ $1.4693 $154.2765
145+ $1.4219 $206.1755
185+ $1.3745 $254.2825
245+ $1.2323 $301.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess