EN
  • EN
  • DE

STPSC10H12CWL

Part No STPSC10H12CWL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 1200V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3
Manufacturer STMicroelectronics
Series ECOPACK®
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STPSC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898399-STPSC10H12CWL
Ultra Librarian 3D Model Ultra Librarian STPSC10H12CWL CAD Model

Description

The STPSC10H12CWL from STMicroelectronics is a high-performance Silicon Carbide (SiC) Power Schottky Diode, designed to offer superior switching performance and higher reliability compared to Silicon devices. This diode is part of ST's SiC diode portfolio aimed at high-efficiency, high-frequency power converters, reducing thermal constraints and enabling compact designs.

Key Features

  • No Reverse Recovery Charge (Qrr): The STPSC10H12CWL has no reverse recovery charge, which greatly reduces switching losses and enhances system efficiency, especially in high-frequency applications.
  • High Surge Current Capability: Robust against high surge events, this diode is capable of handling high surge currents without performance degradation, ensuring reliability in harsh conditions.
  • Low Forward Voltage Drop (Vf): The device exhibits a low forward voltage drop, minimizing conduction losses and improving overall thermal performance.
  • Temperature Independent Switching Behavior: Unlike Silicon diodes, the switching performance is nearly independent of temperature, offering predictable and stable operation across a wide temperature range.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Energy Storage Systems
  • Solar Power Inverters
  • Electric Vehicle (EV) Charging Stations
  • High-frequency converters

Product Specifications

  • Package: The STPSC10H12CWL comes in a surface-mount TO-247 package that ensures good heat dissipation and ease of integration into various circuit designs.
  • Maximum Ratings: It can handle a repetitive peak reverse voltage (VRRM) of 1200V and an average forward current (IF(AV)) of 10A, suitable for a range of high-voltage applications.
  • Thermal Characteristics: With its Silicon Carbide construction, it offers excellent thermal characteristics, enabling it to operate at higher junction temperatures compared to traditional Silicon diodes.

Overall, the STPSC10H12CWL is an ideal choice for designers looking to improve efficiency, reduce system size and weight, and increase system reliability in a wide array of power conversion applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess