EN
  • EN
  • DE

STPS10170CG

Part No STPS10170CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 170 V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS10170
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282886-STPS10170CG
Ultra Librarian 3D Model Ultra Librarian STPS10170CG CAD Model

Description

The STPS10170CG is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is part of their STPS series, which is renowned for its high performance and reliability in a wide range of applications. The STPS10170CG is particularly suitable for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature Capability: The STPS10170CG is capable of operating at junction temperatures up to 175°C, making it suitable for high-temperature environments and applications requiring a wide thermal operating range.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • High Surge Current Capability: Designed to handle high surge currents without failure, the STPS10170CG ensures reliability and robustness in applications subject to surge conditions.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration housed in a TO-220AB package, providing flexibility in the design of power circuits.
  • Avalanche Rated: With an avalanche rating, this device can safely handle brief overvoltage events, further ensuring the protection of sensitive electronics.

Applications

The STPS10170CG is versatile and can be used in various applications, including:

  • Power supply management in consumer electronics
  • DC-DC converters for industrial systems
  • Automotive applications requiring high reliability
  • Solar inverters and photovoltaic systems
  • Telecommunications infrastructure

Technical Specifications

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 170V
  • Average Forward Current (I<sub>F(AV)): 10A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 150A
  • Forward Voltage Drop (V<sub>F): Typically 0.85V at 10A
  • Operating Junction Temperature Range (T<sub>j): -65°C to +175°C

The STPS10170CG represents STMicroelectronics' commitment to providing high-quality components that meet the demanding needs of modern electronic systems. Its combination of efficiency, reliability, and thermal performance makes it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess