EN
  • EN
  • DE

STPS15SM80CT

Part No STPS15SM80CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPS15
Other Names 497-11349-5,-497-11349-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282872-STPS15SM80CT
Ultra Librarian 3D Model Ultra Librarian STPS15SM80CT CAD Model

Description

STPS15SM80CT Dual Schottky Rectifier

The STPS15SM80CT from STMicroelectronics is a high-performance, dual Schottky rectifier designed for a variety of applications that demand efficient and fast switching. This power Schottky rectifier is particularly suitable for switch mode power supplies, high-frequency DC to DC converters, and as a freewheeling diode in power factor correction circuits, thanks to its low forward voltage drop and negligible switching losses.

Key Features

  • Low Forward Voltage Drop: The STPS15SM80CT boasts a low forward voltage drop, which enhances the overall efficiency of the power circuit by reducing conduction losses.
  • High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, this component can withstand high thermal conditions, making it ideal for demanding environments.
  • High Surge Current Capability: Its ability to handle high surge currents makes it robust and reliable for applications that may experience short bursts of high current.
  • Insulated Package: The device comes in an insulated TO-220AB package, which provides electrical insulation rated at 2000 VRMS. This feature simplifies the design by negating the need for additional insulation between the device and the heat sink.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Free Wheeling Diodes in Power Factor Correction (PFC) Circuits
  • Adapters and On-board DC/DC Converters

Product Specifications

The STPS15SM80CT is a center tap Schottky rectifier with a repetitive peak reverse voltage (VRRM) of 80V and an average forward current (IF(AV)) of 15A per diode at a case temperature of 135°C. Its low forward voltage drop (VF) ensures high efficiency in power conversion, which is critical for energy-sensitive applications.

STMicroelectronics has designed the STPS15SM80CT with attention to reliability and performance, making it an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial, computing, or consumer applications, this dual Schottky rectifier provides a combination of features that can help improve system longevity and efficiency.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3165 $59.2425
110+ $1.0803 $118.8330
170+ $1.0464 $177.8880
230+ $1.0127 $232.9210
295+ $0.9790 $288.8050
395+ $0.8777 $346.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess